EN
  • EN
  • DE

MC74VHC595MEL

Part No MC74VHC595MEL
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SERIAL IN PARALLEL OUT / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHC595
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637291-MC74VHC595MEL
Ultra Librarian 3D Model Ultra Librarian MC74VHC595MEL CAD Model

Description

ON Semiconductor MC74VHC595MEL 8-Bit Shift Register with Output Latches

The MC74VHC595MEL from ON Semiconductor is a high-performance CMOS 8-bit shift register with output latches that integrate serial and parallel interfaces with high drive capability. This device is particularly designed for low-power and high-speed requirements, making it suitable for a wide range of applications, from consumer electronics to sophisticated industrial control systems.

Constructed with silicon gate CMOS technology, the MC74VHC595MEL offers the benefits of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it an ideal choice for interfacing with microprocessors, microcontrollers, and other logic systems where data needs to be shifted or stored.

The device features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. The storage register has 8 parallel 3-state outputs, allowing for convenient expansion of the data bus. The shift register and storage register have separate clocks. Data is shifted on the positive-going transitions of the SH_CP (Shift Register Clock Input) and the data in the storage register is transferred to the output buffer on a positive-going transition of the ST_CP (Storage Register Clock Input).

Additional functionalities include a serial output (Q'S) for cascading purposes, which allows multiple MC74VHC595MEL devices to be connected in series. This feature is particularly useful when more than 8 bits of data need to be shifted and latched. The device also has an output enable input (OE) which, when held high, will force all outputs to a high impedance state, thus allowing multiple outputs to be connected together without the risk of current flowing between them.

The MC74VHC595MEL operates over a broad voltage range from 2V to 5.5V and is available in a surface-mount EIAJ SOIC-16 package. Its robust design ensures reliable operation over an extended temperature range, making it a versatile component in designing digital systems where space is at a premium and reliable performance is required.

In summary, the ON Semiconductor MC74VHC595MEL is a versatile and efficient solution for expanding the output capabilities of digital systems, providing designers with a reliable and high-performance component that is suitable for a wide range of applications.

You May Also Be Interested in

Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess