EN
  • EN
  • DE

TPS7150QP

Part No TPS7150QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 55dB to 52dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.146V @ 500mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 034583-TPS7150QP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7150QP CAD Model

Description

The TPS7150QP from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply. This component is particularly well-suited for applications requiring up to 50mA of output current with a low dropout voltage of typically 370mV at full load. The TPS7150QP is an ideal choice for battery-powered devices, as well as for other systems where power efficiency is a critical consideration.

Key Features:

  • Output Voltage: The TPS7150QP provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V-operated devices.
  • Low Dropout: With its low dropout voltage, the TPS7150QP ensures efficient operation even when the supply voltage is close to the output voltage, making it perfect for battery-operated applications.
  • Stable Operation: The device is stable with an output capacitor of 47 µF or larger, providing flexibility in design and ensuring a stable output for a variety of load conditions.
  • Overcurrent and Overtemperature Protection: The TPS7150QP features built-in overcurrent and overtemperature protection, safeguarding the device and the system from damage due to excessive power or heat conditions.
  • Low Quiescent Current: The quiescent current is low, typically 285 µA at full load, which is beneficial for prolonging battery life in portable applications.
  • Package: This regulator is available in an 8-pin plastic small-outline package (PSOP), which is suitable for space-constrained applications.

Applications:

  • Battery-Powered Equipment
  • Portable Consumer Devices
  • Handheld Instruments
  • Microcontroller Power Supply
  • Linear Power Supplies

In conclusion, the TPS7150QP from Texas Instruments is a reliable and efficient LDO voltage regulator that offers the performance and features necessary for a wide range of applications. Its low dropout voltage, stable operation, and built-in protection features make it a versatile choice for designers seeking a robust power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5324 $55.5972
7+ $15.2060 $106.4420
11+ $14.7309 $162.0399
15+ $14.2557 $213.8355
19+ $13.7805 $261.8295
25+ $12.3549 $308.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess