EN
  • EN
  • DE

MAX7233AFIPL

Part No MAX7233AFIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Triplexed LCD Decoder/Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 18 Segment
Interface Parallel
Digits or Characters 4 Characters
Operating Supply Current 30μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
RoHS State Request Verification
Win Source Part Number 1214837-MAX7233AFIPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7233
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7233AFIPL CAD Model

Description

Maxim Integrated MAX7233AFIPL Product Overview

The MAX7233AFIPL from Maxim Integrated is a highly sophisticated, programmable LED display driver, designed to manage common-cathode LED displays with exceptional efficiency and flexibility. This integrated circuit is part of Maxim's extensive portfolio of display drivers, known for their reliability and advanced features tailored to meet the demands of modern electronic applications.

Key Features

  • Drive Capability: The MAX7233AFIPL is capable of driving up to 64 individual LEDs or 8 digits of 7-segment displays, making it an excellent choice for multifunctional display requirements.
  • Interface: It features a serial-interface for communication, allowing for minimization of wiring complexity and ease of integration into existing systems.
  • Segment Control: This driver provides individual segment control, offering the flexibility to create a wide range of alphanumeric characters and symbols.
  • Brightness Control: With built-in digital brightness control, the MAX7233AFIPL allows for precise adjustment of the display's intensity, ensuring optimal visibility under varying lighting conditions.
  • Power-Saving: The device includes a shutdown mode that significantly reduces power consumption when the display is not in active use, making it ideal for battery-powered applications.
  • Robust Design: It is designed to withstand the rigors of industrial environments, featuring a wide operating temperature range and high ESD protection.

Applications

The versatility of the MAX7233AFIPL makes it suitable for a broad spectrum of applications, including:

  • Industrial control panels
  • Instrumentation displays
  • Consumer electronics
  • Medical equipment
  • Automotive dashboards

Technical Specifications

With a 5V power supply voltage and packaged in a 40-pin PLCC (Plastic Leaded Chip Carrier), the MAX7233AFIPL is designed for surface mounting and is RoHS compliant. Its serial interface allows for easy integration with microcontrollers and other digital systems, making it a highly adaptable solution for developers looking to enhance their display capabilities.

In summary, the MAX7233AFIPL from Maxim Integrated is a robust, programmable LED display driver that offers a combination of performance, power efficiency, and ease of use, suitable for a wide array of sophisticated electronic display applications.

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess