EN
  • EN
  • DE

SY10E101JI

Part No SY10E101JI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NO QUAD 4INPUT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 135738-SY10E101JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E101JI CAD Model

Description

Microchip Technology's SY10E101JI: High-Speed 4:1 Multiplexer

The SY10E101JI is a high-performance 4:1 multiplexer designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced component is part of Microchip's SY10E series, which is renowned for its high-speed and low-power consumption, making it an excellent choice for a wide range of applications, including data communication, telecommunications, and signal processing systems.

Key Features

  • High-Speed Operation: The SY10E101JI is designed to operate at exceptional speeds, which is essential for high-frequency signal processing and data communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer is engineered to consume minimal power, promoting energy efficiency in your designs.
  • Differential Inputs and Outputs: Differential I/Os provide improved noise immunity, which is crucial in maintaining signal integrity in electrically noisy environments.
  • 5V Tolerant Inputs: The inputs of the SY10E101JI are 5V tolerant, allowing for compatibility with a broader range of signal levels and interfacing with other logic families.
  • Available in Multiple Packages: This device is available in various packages, including a 28-pin PLCC (Plastic Leaded Chip Carrier), which offers a compact footprint for space-constrained applications.

Applications

The versatility of the SY10E101JI makes it suitable for numerous applications, particularly where high-speed and reliable data routing are required. It is commonly used in:

  • Data Acquisition Systems
  • Telecommunication Switching
  • ATE (Automatic Test Equipment)
  • High-Speed Computer Networks

Technical Specifications

The SY10E101JI operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions. It also features an ECL (Emitter-Coupled Logic) interface, which is known for its rapid switching speeds and resistance to voltage spikes.

Conclusion

Microchip Technology's SY10E101JI is a testament to the company's commitment to providing high-quality, high-speed integrated circuits. With its robust feature set and flexibility, this 4:1 multiplexer stands out as a reliable solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess