EN
  • EN
  • DE

SY100E116JI

Part No SY100E116JI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tube
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E116
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256477-SY100E116JI
Ultra Librarian 3D Model Ultra Librarian SY100E116JI CAD Model

Description

The SY100E116JI is a high-speed, quint differential line receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of the SY100E series, which is renowned for its performance in demanding applications that require high-speed data reception and processing.

Key Features

  • High-Speed Operation: The SY100E116JI is capable of handling data rates that are essential for today's high-speed communication protocols and data processing requirements.
  • Differential Line Receiver: It features five differential line receivers, providing enhanced noise immunity and improved signal integrity over single-ended solutions.
  • Power Supply: The device operates from a 4.2V to 5.5V supply voltage, making it suitable for a wide range of applications and ensuring compatibility with standard power supplies.
  • Temperature Range: The SY100E116JI is designed to function reliably across an industrial temperature range, from -40°C to +85°C, ensuring stable performance in harsh environments.
  • Package: It comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for effective heat dissipation.

Applications

The versatility and robustness of the SY100E116JI make it an ideal choice for a variety of applications, including:

  • Data communication in telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Pulse and signal processing in computing systems
  • Backplane data transmission

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100E116JI is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry and the needs of demanding applications.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess