The TC429CPA is a robust, high-speed MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is engineered to convert low power input signals into high current outputs at voltages up to 18V. It is an ideal choice for driving capacitive, inductive, and resistive loads, offering enhanced performance for a variety of applications.
Key Features
- High Peak Output Current: The TC429CPA can deliver a peak output current of up to 1.5A, ensuring efficient driving of high-capacity loads.
- Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, enabling its use in diverse applications.
- High-Speed Operation: The device boasts a 25ns typical rise and fall times with a 1000pF load, making it suitable for high-speed switching applications.
- Input/Output Delay Time: The TC429CPA features a low input to output delay time, which enhances its responsiveness and overall performance.
- Latch-Up Protected: It is designed to withstand latch-up to 1.5A, providing a reliable operation under extreme conditions.
- Thermal Shutdown Protection: The inclusion of thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
Applications
The versatility of the TC429CPA allows it to be used in a wide array of applications. These include:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor and Solenoid Driving
- Pulse Transformer Drivers
- Line Drivers
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
4.5V to 18V
Peak Output Current
1.5A
Input Logic Voltage
4.5V to 15V
Package Type
8-Pin PDIP
Operating Temperature
-40°C to +85°C
The TC429CPA driver by Microchip Technology offers the reliability and performance required for demanding electronic applications. Its high-speed operation, combined with robust output capabilities, makes it a go-to choice for professionals seeking a high-quality MOSFET driver.