EN
  • EN
  • DE

MIC4120YME

Part No MIC4120YME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A-Peak Low-Side MOSFET Driver | IC MOSFET DRIVER 6A NONINV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time 12ns, 13ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MIC4120
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Win Source Part Number 1222529-MIC4120YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4120YME CAD Model

Description

Introducing the MIC4120YME from Microchip Technology

The MIC4120YME is a high-performance, feature-rich power driver IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced integrated circuit is specifically engineered to provide efficient and reliable control for a wide range of power applications. It is an ideal solution for designers looking to enhance the performance of their motor control systems, power inverters, and other power-intensive applications.

Key Features:

  • High Voltage Capability: The MIC4120YME is capable of handling supply voltages up to 18V, which makes it suitable for a variety of industrial and automotive applications that require high voltage operations.
  • Robust Output Drive: With its ability to deliver peak output currents up to 1.5A, this driver IC can easily drive large capacitive loads, ensuring powerful and rapid switching for your power devices.
  • Fast Switching Speed: The device boasts fast switching speeds, which is critical for reducing power losses during the transition periods of power devices, thus improving overall efficiency.
  • Protection Features: The MIC4120YME includes a range of protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-current protection, safeguarding your system against potential damage caused by abnormal operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC4120YME offers low quiescent current, minimizing power loss when the device is in standby mode.

Applications:

The versatility of the MIC4120YME makes it an excellent choice for a variety of applications, including:

  • Brushed and brushless DC motor drives
  • Stepper motor drives
  • Power MOSFET and IGBT gate drivers
  • Switching power supplies
  • Class-D audio amplifiers
  • Automotive and industrial control systems

With its combination of high voltage operation, robust output drive, and advanced protection features, the MIC4120YME from Microchip Technology stands out as a top-tier power driver IC. Whether you're developing sophisticated motor controls or designing high-efficiency power conversion systems, the MIC4120YME provides the reliability and performance you need to take your products to the next level.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8877 $51.9786
43+ $2.3694 $101.8842
66+ $2.2954 $151.4964
91+ $2.2213 $202.1383
117+ $2.1473 $251.2341
156+ $1.9252 $300.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess