EN
  • EN
  • DE

CD4089BF3A

Part No CD4089BF3A
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description CMOS BINARY RATE MULTIPLIER / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4089
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577085-CD4089BF3A
Ultra Librarian 3D Model Ultra Librarian CD4089BF3A CAD Model

Description

The CD4089BF3A from Texas Instruments is a versatile, high-performance binary rate multiplier integrated circuit, designed to offer precision multiplication of an input signal frequency. This device is part of the 4000 series CMOS logic integrated circuits, ensuring low power consumption and reliable performance in a wide range of applications.

This binary rate multiplier can be utilized in various digital systems to modify the frequency of a clock signal or any other digital pulse train. It is capable of multiplying an input frequency by any binary rate from 1/256 to 255/256 in increments of 1/256. The multiplication factor is set by a 8-bit binary input code, making it highly flexible for digital signal processing tasks.

Key Features:

  • Versatile Multiplication Range: The CD4089BF3A can multiply input frequencies by any binary rate from 1/256 to 255/256, providing a broad range of output frequencies.
  • Low Power Consumption: As a CMOS device, it boasts a low power consumption, which is critical for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide this device with excellent noise immunity, ensuring reliable operation even in noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 15V, accommodating various logic level requirements and system voltages.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which provides a consistent and predictable response across the operating range.

The CD4089BF3A is typically housed in a 16-pin dual-in-line package, making it easy to integrate into a wide array of digital systems. Its application areas include but are not limited to frequency synthesis and division, digital signal processing, and complex waveform generation.

As with all Texas Instruments products, the CD4089BF3A is manufactured to high standards, ensuring reliability and performance for both industrial and consumer applications. It is a testament to TI's commitment to providing innovative and high-quality components for the electronics industry.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Pericom
Lowest to $8.2081
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4371 $54.3710
23+ $4.4612 $102.6076
35+ $4.3218 $151.2630
48+ $4.1824 $200.7552
62+ $4.0430 $250.6660
83+ $3.6248 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess