Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 2
Dual Supply Voltage(V±) ±5 V to 15 V
-3db Bandwidth 150MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 107393-LT1205CS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1205CS#PBF CAD Model

Description

The LT1205CS#PBF is a versatile and high-performance current feedback amplifier with a unique blend of features that make it an ideal choice for a wide range of applications. Manufactured by Linear Technology, a company known for its high-quality and reliable components, the LT1205CS#PBF stands out for its precision and efficiency in signal processing tasks.

Key Features

  • High Slew Rate: The LT1205CS#PBF boasts a high slew rate, enabling it to handle rapid changes in input signals without distortion, making it perfect for video and high-speed data acquisition systems.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can process a broad range of frequencies, ensuring clear and accurate signal amplification across various applications.
  • Low Distortion: The low distortion characteristic of the LT1205CS#PBF ensures that the integrity of the signal is maintained throughout the amplification process, which is crucial for high-fidelity audio and precision instrumentation.
  • High Output Current: Capable of delivering high output current, this amplifier can drive a variety of loads, including cables and other high-capacitance loads, without performance degradation.
  • Single or Dual Supply Operation: Flexibility is provided with single or dual supply operation, allowing for integration into a multitude of circuit designs and systems.

Applications

The LT1205CS#PBF is suitable for a range of applications, including but not limited to:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • Test equipment
  • Telecommunications

Product Specifications

The LT1205CS#PBF comes in a compact surface-mount package and is designed to operate over a wide temperature range, making it a reliable choice for both commercial and industrial environments. It is RoHS compliant and adheres to the strict standards set by Linear Technology, ensuring both performance and environmental responsibility.

Conclusion

In summary, the LT1205CS#PBF from Linear Technology is a high-quality current feedback amplifier that offers a combination of speed, accuracy, and versatility. Its robust feature set makes it an excellent choice for designers looking for a component that delivers consistent performance in demanding applications.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DUAL 1X2 8UDFN
Lowest to $4.1094
ECAD model for MAX4907FELA+T
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC
Lowest to $8.9726
ECAD model for LMH6570MA/NOPB
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to $162.9851
ECAD model for PEX8615-BA50BC G
Maxim Integrated
IC MULTIPLEXER 8X1 32TQFN
Lowest to $20.9356
ECAD model for MAX4999ETJ+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to $4.6920
ECAD model for MAX14508EEVB+T
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to $1.1026
ECAD model for ISL54400IRUZ-T
Analog Devices Inc.
600 MHz, 32 x 16 Buffered Analog Crosspoint Switch | IC CROSSPOINT SWIT 32X16 304BGA
Need more? Email Us
ECAD model for AD8105ABPZ
Maxim Integrated
IC MULTIPLEXER 2X1 28TQFN
Lowest to $7.0602
ECAD model for MAX4885AEETI+T
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 16TQFN
Lowest to $11.1682
ECAD model for MAX4899AEETE+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3577 $78.7154
4+ $32.2935 $129.1740
5+ $31.2844 $156.4220
7+ $30.2752 $211.9264
9+ $29.2660 $263.3940
12+ $26.2385 $314.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 473 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention