EN
  • EN
  • DE

MAX4547EEE+T

Part No MAX4547EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DUAL SPDT 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 20Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4547
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703985-MAX4547EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4547EEE+T CAD Model

Description

Maxim Integrated MAX4547EEE+T Analog Switch

The MAX4547EEE+T from Maxim Integrated is a high-performance, low-voltage, dual SPDT (single pole double throw) analog switch that operates from a single +1.8V to +5.5V supply. This versatile component is ideal for a variety of applications, including signal routing, data acquisition systems, and communications equipment. Its compact size and efficient design make it a popular choice for space-constrained environments.

One of the key features of the MAX4547EEE+T is its low on-resistance (R<sub>ON), which typically stands at 4Ω. This ensures minimal signal distortion and power loss when the switch is in the on state, providing high signal integrity. Additionally, the device boasts a fast switching speed, with turn-on and turn-off times typically less than 250ns, making it suitable for high-speed applications.

The MAX4547EEE+T also offers low power consumption, which is critical for battery-operated and power-sensitive devices. Its quiescent current is exceptionally low, typically less than 1µA, further extending the battery life of portable devices. Moreover, the switch's high off-isolation and crosstalk performance ensure that signals are well-separated and interference is minimized, which is crucial for maintaining the integrity of the signals being switched.

Designed for versatile use, the MAX4547EEE+T can handle rail-to-rail analog signals, meaning it can pass signals that range from the ground to the supply voltage level. This feature allows for greater flexibility in various signal switching scenarios. The device is also TTL/CMOS logic compatible, allowing for easy integration into digital systems.

The MAX4547EEE+T comes in a 16-pin QSOP package, which is lead-free and RoHS compliant, adhering to environmental standards. Its extended temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions. Whether used in audio and video signal routing, data acquisition, or communication systems, the MAX4547EEE+T is an excellent choice for designers looking for a reliable and efficient analog switch.

For more information and full specifications, designers and engineers are encouraged to consult the datasheet provided by Maxim Integrated.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7496 $63.2456
25+ $4.7170 $117.9250
38+ $4.5703 $173.6714
53+ $4.4225 $234.3925
68+ $4.2747 $290.6796
91+ $3.8334 $348.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess