EN
  • EN
  • DE

MAX4356ECD+

Part No MAX4356ECD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 4.5V ~ 5.5V
Supply Voltage , Dual (V±) ±3V ~ 5V
-3db Bandwidth 110MHz
Features Buffered, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number MAX4356
Manufacturer Pack Quantity 72
MSL Level 3 (168 Hours)
Win Source Part Number 703755-MAX4356ECD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4356ECD+ CAD Model

Description

The MAX4356ECD+ is a state-of-the-art, high-speed, low-power closed-loop buffer designed and manufactured by Maxim Integrated. This precision device is tailored for applications requiring high bandwidth and low distortion, making it an ideal choice for professional video, broadcast equipment, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The MAX4356ECD+ offers a wide bandwidth of 400MHz, ensuring high-speed signal processing for demanding applications.
  • Low Power Consumption: With a focus on energy efficiency, this buffer operates with low power, making it suitable for portable and battery-operated devices.
  • High Slew Rate: A high slew rate of 1600V/µs enables this buffer to respond quickly to changes in the input signal, providing accurate and timely signal reproduction.
  • Low Distortion: The device boasts low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity audio and video systems.

Performance and Applications

The MAX4356ECD+ is designed for closed-loop buffering applications. Its high-speed performance and low distortion make it an excellent choice for ADC/DAC buffer circuits, video distribution, and cable driving. Additionally, its robust design ensures reliable operation even in harsh industrial environments where temperature and voltage fluctuations are common.

Package and Compatibility

This closed-loop buffer comes in a compact 14-pin SOIC package, making it easy to integrate into a wide range of electronic systems. The MAX4356ECD+ is fully RoHS compliant and lead(Pb)-free, catering to environmentally conscious designs and global environmental standards.

Technical Support and Availability

Maxim Integrated provides comprehensive technical support for the MAX4356ECD+, including detailed datasheets, application notes, and design resources to facilitate seamless integration into your projects. The product is available through Maxim Integrated's distribution network, ensuring availability for both small-scale and bulk orders.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6747 $71.6747
2+ $58.8103 $117.6206
4+ $56.9727 $227.8908
5+ $55.1339 $275.6695
6+ $53.2963 $319.7778
8+ $47.7835 $382.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess