EN
  • EN
  • DE
  • IT

MIC24085AYML-TX

Part No MIC24085AYML-TX
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.9V
Maximum Output Voltage 17.46V
Current - Output 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series MIC24085
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803891-MIC24085AYML-TX
Ultra Librarian 3D Model Ultra Librarian MIC24085AYML-TX CAD Model

Description

Microchip Technology MIC24085AYML-TX Overview

The MIC24085AYML-TX from Microchip Technology is a high-efficiency, integrated step-down (buck) regulator designed for a wide range of applications. Its compact design and robust feature set make it an ideal choice for powering complex electronic systems that require a stable and reliable power supply.

Key Features

  • Input Voltage Range: The MIC24085AYML-TX operates over a broad input voltage range, making it flexible enough to handle various power sources and conditions.
  • Adjustable Output Voltage: This regulator allows users to set the output voltage to their specific needs, providing versatility in powering different components within a system.
  • High Efficiency: With its advanced design, the MIC24085AYML-TX achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds a safe threshold.
  • Current Limiting: Built-in current limiting protects the device and the system from damage due to overcurrent conditions.
  • Small Package: The compact MLF® (Micro Lead Frame) package saves valuable board space and is suitable for space-constrained applications.

Applications

The MIC24085AYML-TX is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC24085AYML-TX is no exception. It is built to meet high standards, ensuring reliable performance in even the most demanding environments. With its advanced protection features and robust design, this regulator is a solid choice for designers looking to enhance the efficiency and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess