EN
  • EN
  • DE

MAX15062BATA+T

Part No MAX15062BATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 300MA 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 300mA
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-TDFN (2x2)
Family Part Number MAX15062
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701571-MAX15062BATA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15062BATA+T CAD Model

Description

Maxim Integrated's MAX15062BATA+T: High-Efficiency, Compact DC-DC Converter

The MAX15062BATA+T is a high-performance, synchronous step-down DC-DC converter module from the renowned semiconductor manufacturer Maxim Integrated. This advanced power solution is designed to deliver efficiency, reliability, and miniaturization for a wide array of applications, including point-of-load conversions, distributed power systems, and portable devices.

Key Features and Benefits

  • Wide Input Voltage Range: The MAX15062BATA+T operates with an input voltage range of 4.5V to 60V, making it versatile for various systems and ensuring stable operation even under fluctuating supply conditions.
  • High-Efficiency Output: This converter provides an adjustable output voltage from 0.9V up to 0.9 x VIN, which allows for precise voltage regulation tailored to specific circuit requirements. With its high efficiency of up to 92%, it minimizes power loss and heat generation.
  • Compact Solution: The device is available in a tiny 8-pin TDFN package, measuring just 3mm x 3mm. This compact footprint is ideal for space-constrained applications, enabling designers to save precious board space without compromising performance.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count, further contributing to a reduced solution size and increased reliability.
  • Protection Features: The MAX15062BATA+T integrates multiple protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, to safeguard the system against potential damage from abnormal operating conditions.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted from 200kHz to 2.2MHz via an external resistor, designers have the flexibility to optimize the converter for efficiency or component size.

Applications

The MAX15062BATA+T is suitable for a broad range of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Networking and Data Communication Systems

Maxim Integrated's commitment to quality and innovation is evident in the MAX15062BATA+T DC-DC converter. By integrating advanced features into a small package, this power module exemplifies the company's dedication to providing efficient and compact power solutions for today's demanding electronic environments.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5131 $52.9585
85+ $1.2416 $105.5360
125+ $1.2028 $150.3500
175+ $1.1640 $203.7000
225+ $1.1252 $253.1700
300+ $1.0088 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess