EN
  • EN
  • DE

MAX14550EETB

Part No MAX14550EETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701379-MAX14550EETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14550EETB CAD Model

Description

Maxim Integrated MAX14550EETB Overview

The MAX14550EETB from Maxim Integrated is a highly versatile USB accessory charger adapter with an integrated boost converter, designed to cater to the charging needs of USB devices. This advanced component is engineered to provide a seamless and efficient charging solution for portable electronics that require a USB connection for power.

Key Features

  • Integrated Boost Converter: The device includes a built-in boost converter, enabling it to step up the voltage to meet the charging requirements of USB-powered devices.
  • Charge Detection: It features automatic detection of USB standard downstream ports (SDP), dedicated charging ports (DCP), and charging downstream ports (CDP), ensuring compatibility with a wide range of USB chargers.
  • High Efficiency: Optimized for high efficiency, the MAX14550EETB minimizes power loss during charging, thereby reducing heat generation and improving overall performance.
  • Flexible Power Source: The component can operate from a variety of power sources, including AC adapters and battery power, providing flexibility in application design.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard against unexpected power surges that could potentially damage connected USB devices.

Applications

The MAX14550EETB is suitable for a diverse range of applications, particularly in the consumer electronics sector. It is ideal for use in portable devices such as smartphones, tablets, digital cameras, and portable gaming systems that require reliable USB charging capabilities.

Technical Specifications

With a compact form factor, the MAX14550EETB comes in a 25-bump wafer-level package (WLP) with a 2.05mm x 2.05mm dimension, making it suitable for space-constrained applications. It operates over a -40°C to +85°C extended temperature range, catering to devices that may be used in a variety of environmental conditions.

Conclusion

The Maxim Integrated MAX14550EETB stands out as a highly effective solution for charging USB devices. Its integration of a boost converter, combined with advanced charging detection and protection features, makes it a top choice for designers looking to enhance the charging capabilities of their portable electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2601 $63.0050
115+ $1.0337 $118.8755
175+ $1.0014 $175.2450
240+ $0.9690 $232.5600
310+ $0.9367 $290.3770
415+ $0.8397 $348.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess