EN
  • EN
  • DE

MAX5523EUB

Part No MAX5523EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704714-MAX5523EUB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5523EUB CAD Model

Description

Product Overview: MAX5523EUB from Maxim Integrated

The MAX5523EUB is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to provide reliable performance in a compact package. This 8-bit DAC features an internal reference and operates from a single 2.7V to 5.5V power supply, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Resolution: 8-bit accuracy ensures precise analog output for a wide range of applications.
  • Internal Reference: The inclusion of an internal reference voltage simplifies the design and reduces external component count.
  • Low Power Consumption: Its power-efficient design allows for extended battery life in portable devices.
  • Wide Supply Voltage Range: Operates on a single supply voltage ranging from 2.7V to 5.5V, offering flexibility in various system designs.
  • Compact Package: Available in a 10-pin µMAX package, the MAX5523EUB is optimized for space-constrained applications.
  • Interface: Features a 2-wire, I²C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes.

Applications

The MAX5523EUB's versatility makes it suitable for a diverse range of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5523EUB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance over a wide temperature range.

With its precision, low power, and ease of integration, the MAX5523EUB is an excellent choice for designers looking to add analog output capabilities to their digital systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess