EN
  • EN
  • DE

MAX5631UCB+D

Part No MAX5631UCB+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 32CH S&H 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 16
Number of D/A Converters 32
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 8.55 V ~ 11.6 V, -2.75 V ~ -5.25 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1
Architecture R-2R
Operating Temperature Range 0°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 704730-MAX5631UCB+D
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5631
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5631UCB+D CAD Model

Description

Maxim Integrated MAX5631UCB+D Product Overview

The Maxim Integrated MAX5631UCB+D is a high-precision digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. This advanced DAC component provides designers with a combination of performance, flexibility, and reliability.

Key Features and Benefits

  • High Resolution: The MAX5631UCB+D offers a 16-bit resolution, ensuring fine granularity and precise control over analog outputs, which is critical for applications that require exacting digital-to-analog conversion.
  • Integrated Precision: With an integrated reference voltage, the device delivers consistent and accurate performance without the need for external components, simplifying design and reducing system complexity.
  • Dual-Channel Output: This DAC features dual, buffered voltage outputs, allowing it to drive two separate loads or provide a redundant output for increased system reliability.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5631UCB+D operates with a low power requirement, which helps to extend the battery life of portable devices and reduces thermal issues in enclosed systems.
  • Flexible Interface: The device supports a 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering versatility in communication with microcontrollers or other digital systems.
  • Compact Package: The MAX5631UCB+D comes in a compact 12-pin uMAX package, making it an ideal choice for space-constrained applications without sacrificing performance.

Applications

The versatility of the MAX5631UCB+D makes it suitable for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Industrial Control Systems
  • Communication Infrastructure
  • High-end Audio and Video Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5631UCB+D is a reliable choice for designers looking to incorporate precise DAC functionality into their next project. Its combination of high resolution, integrated precision, and dual-channel output ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess