EN
  • EN
  • DE

ADDAC87CBI-V

Part No ADDAC87CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 24CERDIP  /  12 Bit Digital to Analog Converter 1 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 15.5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number ADDAC87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANAADDAC87CBI-V,2156-ADDAC87CBI-V-AD
Standard Package 1
Win Source Part Number 1206401-ADDAC87CBI-V
Ultra Librarian 3D Model Ultra Librarian ADDAC87CBI-V CAD Model

Description

Introducing the ADDAC87CBI-V from Analog Devices Inc.

The ADDAC87CBI-V is a precision, high-performance 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This component is engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide array of applications where precise digital representation of analog signals is crucial.

Key Features:

  • High Resolution: With its 12-bit resolution, the ADDAC87CBI-V provides fine granularity, allowing for detailed and accurate analog signal representation.
  • Fast Conversion Rate: This ADC offers a swift conversion rate, ensuring that even rapidly changing signals are captured with high fidelity, making it suitable for high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADDAC87CBI-V is ideal for battery-powered devices and applications where power conservation is a priority.
  • Wide Input Range: It accommodates a broad range of input voltages, providing versatility in interfacing with various sensors and input signals.
  • Durable and Reliable: Manufactured by Analog Devices, a leader in high-performance integrated circuits, this ADC is built to last and perform reliably in demanding environments.

Applications:

The ADDAC87CBI-V is well-suited for use in many different sectors, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Communication Systems

Technical Specifications:

The ADDAC87CBI-V operates over a specified temperature range and comes in a robust package that ensures its integrity during installation and operation. It is compatible with various microprocessors and digital systems, thanks to its flexible interface options.

For detailed technical specifications, reference designs, and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This resource offers in-depth information to facilitate the integration of the ADDAC87CBI-V into your next project.

With the ADDAC87CBI-V, Analog Devices Inc. continues its legacy of delivering high-quality, precision components that meet the demanding needs of modern electronic systems. Whether you're developing sophisticated industrial equipment or cutting-edge consumer electronics, the ADDAC87CBI-V ADC is a reliable choice that will help you achieve outstanding performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess