EN
  • EN
  • DE

5962-8980801LA

Part No 5962-8980801LA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MONO HS 24CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 35µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog ±13.5V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CERDIP
Mounting Type Through Hole
Base Product Number 5962-8980801
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 856666-5962-8980801LA
Ultra Librarian 3D Model Ultra Librarian 5962-8980801LA CAD Model

Description

The 5962-8980801LA is a high-performance, precision integrated circuit from the reputable manufacturer Analog Devices Inc. This product is designed to cater to a wide range of applications that require accurate signal processing, including industrial, military, and aerospace sectors. Its robust design ensures reliable operation even in the most demanding environments.

At the core of the 5962-8980801LA is a versatile operational amplifier (op-amp) that offers a perfect balance between speed and power consumption. This makes it an ideal choice for systems that require efficient power management without compromising on performance. The op-amp features a high input impedance, low noise, and a fast slew rate, which together contribute to its high fidelity signal amplification capabilities.

The device is built to meet stringent quality standards, as evidenced by its compliance with military specifications. This compliance ensures that the 5962-8980801LA can withstand extreme temperatures, mechanical shocks, and vibrations, maintaining its accuracy and reliability over a long operational lifespan.

The 5962-8980801LA is available in a hermetically sealed package, which protects the internal circuitry from environmental factors such as humidity and dust. This packaging not only extends the life of the product but also maintains the integrity of the signals being processed. The product's pin configuration is designed for easy integration into a variety of circuit boards, making it a flexible solution for system designers.

In summary, the 5962-8980801LA from Analog Devices Inc. stands out as a high-quality, durable op-amp that delivers exceptional performance. Its military-grade construction and operational efficiency make it a reliable choice for critical applications where precision is paramount. With its combination of advanced features and robust design, the 5962-8980801LA is a testament to Analog Devices Inc.'s commitment to excellence in electronic component manufacturing.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess