EN
  • EN
  • DE

BAS316/A2,115

Part No BAS316/A2,115
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description BAS316 - High-speed switching diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048192-BAS316/A2,115
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS316/A2,115 CAD Model

Description

The BAS316/A2,115 is a low-power high-speed switching diode manufactured by Nexperia USA Inc.

  • Diode Category: OEM parts (A-B)
  • Alternative Part: Yes, with a low popularity
  • Supply and Demand Status: Currently experiencing a shortage
  • Maximum Reverse Voltage: 90V
  • Forward Voltage: 1.25V @ 150mA
  • Reverse Recovery Time: 4ns
  • Current Reverse Leakage @ Vr: 500nA @ 80V
  • Diode Configuration: 1 pair common anode
  • Current Average Rectified: 150mA (DC)
  • Package/Case: SC-70, SOT-323
  • Supplier Device Package: SOT-323

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess