EN
  • EN
  • DE

UM611024BS15

Part No UM611024BS15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025090-UM611024BS15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM611024BS15 CAD Model

Description

The UM611024BS15 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by UMC Corporation. It's organized as 1,048,576 words by 1 bit. It's suitable for applications demanding fast access times and low power consumption.

Applications:

  • Cache Memory: Utilized as cache memory in microprocessors and embedded systems to speed up data access.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication devices.
  • Industrial Control Systems: Used in industrial controllers requiring fast and reliable memory.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for high-speed data handling.
  • Medical Devices: Used in medical instruments for data storage and processing.

Features:

  • High-Speed Access Time: Features a fast access time of 15ns, ensuring quick data retrieval and storage.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Single 5V Power Supply: Requires a single 5V power supply for operation, simplifying system design.
  • TTL Compatible Inputs and Outputs: Offers TTL compatible inputs and outputs for easy interfacing with other logic devices.
  • Three-State Output: Includes a three-state output, allowing for easy memory expansion and bus sharing.

Benefits:

  • Enhanced System Performance: High-speed access time improves overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified System Design: Single 5V power supply simplifies system integration.
  • Easy Interfacing: TTL compatible inputs and outputs facilitate seamless integration with other components.
  • Flexible Memory Expansion: Three-state output enables easy memory expansion.

Additional Details:

The UM611024BS15 is available in a standard DIP or SOIC package. It operates over a temperature range of 0°C to +70°C. The device is designed with advanced CMOS technology for high performance and reliability. It supports byte-wide or word-wide data access. Detailed datasheets provide complete information on electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess