EN
  • EN
  • DE

XC2S30-VQG100AMS

Part No XC2S30-VQG100AMS
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031373-XC2S30-VQG100AMS
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S30-VQG100AMS CAD Model

Description

The XC2S30-VQG100AMS is a Spartan-II series FPGA (Field-Programmable Gate Array) from Xilinx. It's designed to provide a cost-effective and versatile solution for a wide range of digital logic applications. The Spartan-II family is known for its balance of performance, features, and price, making it a popular choice for various embedded systems and prototyping tasks.

Applications:

  • Digital signal processing (DSP): Implementing custom filters, transforms, and other DSP algorithms.
  • Embedded control systems: Controlling peripherals, managing data acquisition, and implementing real-time control loops.
  • Communication systems: Implementing custom communication protocols, encoding/decoding schemes, and data interfaces.
  • Image processing: Accelerating image filtering, object detection, and other image analysis tasks.
  • Prototyping and development: Rapidly prototyping digital designs before committing to ASIC implementation.

Features:

  • System Gates: 30,000
  • Logic Cells: 672
  • Distributed RAM: 32,256 bits
  • Block RAM: 16,384 bits
  • I/O Pins: 80
  • Package: VQG100
  • Operating Voltage: 3.3V
  • Advanced Architecture: Based on a versatile and efficient architecture that allows for high-speed operation.

Benefits:

  • Flexibility: The FPGA's reprogrammable nature allows for easy modification and customization of the digital logic design.
  • Performance: Offers high-speed performance suitable for many real-time applications.
  • Cost-effectiveness: The Spartan-II family provides a good balance of performance and cost.
  • Reduced Time-to-Market: Faster prototyping and development cycles compared to traditional ASIC design.
  • Design Security: Configuration data can be encrypted to protect intellectual property.

Additional Details:

The XC2S30-VQG100AMS utilizes static CMOS (Complementary Metal-Oxide-Semiconductor) technology. It's often used in applications requiring moderate logic density and high performance. The device is supported by Xilinx's design tools, providing a comprehensive development environment for design entry, simulation, and implementation. It is commonly surface mounted onto PCBs.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess