EN
  • EN
  • DE

MAX5841LEUB+T

Part No MAX5841LEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD 2WIRE 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Number of D/A Converters 4
Settling Time 12μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 704757-MAX5841LEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5841
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5841LEUB+T CAD Model

Description

Maxim Integrated MAX5841LEUB+T Quad 8-Bit DAC with Internal Reference and I2C Interface

The MAX5841LEUB+T from Maxim Integrated is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This device integrates a precision internal reference, which eliminates the need for external components and simplifies design. It is an ideal solution for systems requiring multiple DACs with a small footprint.

Featuring an I2C-compatible serial interface, the MAX5841LEUB+T allows for easy communication with microcontrollers and other digital devices. This interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I2C communication modes, providing flexibility for various system requirements. The device operates from a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.

With its compact 10-pin µMAX package, the MAX5841LEUB+T is designed for space-constrained applications. The integrated power-on reset circuit ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is particularly useful in preventing unwanted signals during system startup.

The MAX5841LEUB+T also features a shutdown mode that reduces power consumption to just 0.4µA (typ), which is ideal for battery-powered and power-sensitive applications. The device's internal reference has an initial accuracy of ±2% and can be disabled if an external reference is preferred, offering design flexibility.

Applications for the MAX5841LEUB+T are diverse and include portable battery-operated equipment, digital gain and offset adjustment, programmable voltage and current sources, and industrial process controls. Its robust feature set and ease of use make it a strong choice for designers who require a reliable, high-quality DAC solution.

In summary, the Maxim Integrated MAX5841LEUB+T is a versatile, quad-channel 8-bit DAC that combines high performance with low power consumption, packaged in a space-saving design, and is equipped with an internal reference and convenient I2C interface for seamless integration into a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8691 $54.3455
12+ $8.9182 $107.0184
18+ $8.6395 $155.5110
24+ $8.3608 $200.6592
31+ $8.0822 $250.5482
42+ $7.2461 $304.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess