AD9736BBCZ - High-Performance 14-Bit DAC by Analog Devices Inc.
The AD9736BBCZ is a state-of-the-art 14-bit digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to deliver exceptional dynamic range and signal quality, making it an ideal choice for demanding applications such as wireless infrastructure, instrumentation, and professional audio equipment.
With its impressive high-speed interface and advanced design, the AD9736BBCZ offers a maximum sampling rate of up to 2.5 GSPS, enabling the generation of high-frequency signals with wide bandwidths. This capability is critical for applications requiring high data rates and precise signal generation, such as multi-carrier, multi-mode wireless transmitters.
Key Features:
- Resolution: 14 bits for fine signal granularity
- Maximum Sampling Rate: 2.5 GSPS for high-speed applications
- Output Update Rate: Up to 5 GSPS in 2× interpolation mode
- Spurious-Free Dynamic Range (SFDR): Ensures low distortion for high fidelity signal reproduction
- Differential Current Outputs: 8.7 mA to 31.7 mA for flexible interfacing with other circuitry
- On-Chip 2× Interpolation Filter: Reduces the complexity of the digital filter requirements in the digital signal processing chain
- Integrated PLL (Phase-Locked Loop): Simplifies clocking architecture while maintaining signal integrity
- Package: 88-lead Chip Scale Ball Grid Array (CSP_BGA) for compact integration
The AD9736BBCZ also incorporates an on-chip 2× interpolation filter, which simplifies the digital signal processing requirements and reduces the data input rate, thus easing the demands on the system's FPGA or ASIC. Additionally, its integrated phase-locked loop (PLL) provides a robust clock multiplier functionality that can reduce the complexity of the system clocking architecture.
Designed with flexibility in mind, the AD9736BBCZ features differential current outputs that can be adjusted from 8.7 mA to 31.7 mA, allowing designers to match the DAC's output stage to a variety of load conditions and external components. Encased in an 88-lead Chip Scale Ball Grid Array (CSP_BGA) package, this DAC is optimized for space-constrained applications without compromising performance.
Overall, the AD9736BBCZ from Analog Devices Inc. is a powerful tool for engineers looking to push the boundaries of high-speed, high-fidelity digital-to-analog conversion in their next-generation designs.