Product Overview: LM3670MFX-1.8
The LM3670MFX-1.8 is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the LM3670 series, which is well-suited for portable and wireless applications due to its compact size and power efficiency.
Key Features
- Output Voltage: The LM3670MFX-1.8 provides a fixed output voltage of 1.8V, which is ideal for low-voltage operations in modern electronic devices.
- High Efficiency: With an efficiency of up to 92%, this converter ensures minimal power loss during voltage conversion, extending battery life in portable applications.
- Load Capability: It can deliver up to 600mA of load current, making it suitable for a variety of moderate power requirements.
- Advanced Power Management: The device features a PWM (Pulse Width Modulation) control scheme that helps maintain stability and efficiency across different load conditions.
- Low Quiescent Current: The low quiescent current of the LM3670MFX-1.8 contributes to its high efficiency, particularly important in battery-powered devices.
- Micro SMD Package: It comes in a tiny 5-pin SOT-23 package, which is perfect for space-constrained applications.
Applications
The LM3670MFX-1.8 is versatile and can be used in a wide range of applications, including but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN and Bluetooth devices
- Digital cameras
- GPS receivers
Technical Specifications
Parameter
Value
Manufacturer
Texas Instruments
Part Number
LM3670MFX-1.8
Output Voltage
1.8V
Output Current
600mA
Package / Case
SOT-23-5
For engineers and designers looking for a reliable and efficient power management solution, the LM3670MFX-1.8 from Texas Instruments offers the performance and flexibility needed for today's demanding electronic applications.