EN
  • EN
  • DE

LM4132DQ1MFT2.5

Part No LM4132DQ1MFT2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240µVp-p
Voltage - Input 2.9V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469911-LM4132DQ1MFT2.5
Ultra Librarian 3D Model Ultra Librarian LM4132DQ1MFT2.5 CAD Model

Description

Product Overview: LM4132DQ1MFT2.5 Precision Voltage Reference

The LM4132DQ1MFT2.5 is a high-precision voltage reference component from Texas Instruments, designed to provide a stable reference voltage for various applications. This device is part of the LM4132 series, which are known for their low noise, high accuracy, and low temperature coefficient, making them ideal for high-end instrumentation, data acquisition systems, and precision power supplies.

With an output voltage of 2.5V, the LM4132DQ1MFT2.5 offers a grade A accuracy level, ensuring that users can rely on a stable and precise voltage for their electronic circuits. The device operates with a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources and making it versatile for different types of applications.

The LM4132DQ1MFT2.5 comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Its small form factor allows for easy integration into PCB designs without taking up significant board space. Additionally, the device's low dropout voltage and low quiescent current make it an energy-efficient choice for battery-powered applications.

One of the key features of the LM4132DQ1MFT2.5 is its impressive temperature coefficient of 10ppm/°C (max) over the full operating temperature range of -40°C to +125°C. This ensures that the output voltage remains consistent even under varying environmental conditions, which is crucial for applications requiring high precision and stability.

Furthermore, the LM4132DQ1MFT2.5 boasts excellent load and line regulation characteristics. This means that changes in supply voltage or load conditions have minimal impact on the output voltage, further contributing to the device's reliability.

Overall, the LM4132DQ1MFT2.5 from Texas Instruments is a top-tier choice for engineers and designers who need a dependable and precise voltage reference in their electronic systems. Its combination of accuracy, stability, and power efficiency makes it a valuable component in a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2152 $51.4432
38+ $2.6382 $100.2516
59+ $2.5557 $150.7863
81+ $2.4733 $200.3373
105+ $2.3908 $251.0340
140+ $2.1435 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess