The RP101K181D-T is a voltage regulator IC manufactured by Ricoh. This LDO (Low Dropout) regulator is designed to provide a stable and accurate output voltage with low power consumption, making it suitable for battery-powered devices and other applications where efficiency is critical.
Applications:
- Battery-powered devices
- Mobile phones
- Wearable devices
- Portable media players
- Wireless communication devices
Features:
- Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
- Low quiescent current: Minimizes power consumption when the output is lightly loaded or not loaded at all.
- Stable with ceramic capacitors: Designed to be stable with low-ESR ceramic output capacitors.
- Overcurrent protection: Protects the device from damage due to excessive output current.
- Thermal shutdown: Shuts down the device if the temperature exceeds a safe limit.
Benefits:
- Extended battery life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
- Stable output voltage: Provides a stable and accurate output voltage, even with variations in input voltage and load current.
- Reduced external components: Stable with ceramic capacitors, reducing the need for bulky external components.
- Improved system reliability: Overcurrent protection and thermal shutdown protect the device from damage.
- Smaller system size: The small package size allows for compact system designs.
Additional Details:
The RP101K181D-T has a fixed output voltage of 1.8V. It can typically handle an input voltage range of 1.7V to 5.5V. The dropout voltage is typically around 200mV at the rated output current. The quiescent current is very low, typically in the range of a few microamperes. The device is available in a small package, such as DFN or SOT-23. Consult the Ricoh datasheet for detailed specifications on input voltage range, output current capability, dropout voltage, quiescent current, and other electrical characteristics. The operating temperature range is typically specified from -40°C to +85°C.