EN
  • EN
  • DE

TPS74601PQWDRBRQ1

Part No TPS74601PQWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.55V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 1.09V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 36 µA
PSRR 53dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851976-TPS74601PQWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74601PQWDRBRQ1 CAD Model

Description

Product Overview: TPS74601PQWDRBRQ1 from Texas Instruments

The TPS74601PQWDRBRQ1 is a state-of-the-art, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This high-performance component is tailored to meet the stringent requirements of automotive and industrial applications, providing a reliable and efficient power management solution.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.5V to 6.0V, making it versatile for various systems and ensuring compatibility with a broad range of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.95V, providing flexibility in catering to the specific voltage requirements of different circuits and components.
  • High Accuracy: The TPS74601PQWDRBRQ1 offers a 1% accuracy over the full temperature range, ensuring precise voltage regulation for sensitive electronics.
  • Low Dropout: The LDO features an ultra-low dropout, which minimizes power loss and improves efficiency, especially critical in battery-powered devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to overheating or excessive current draw.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the required board space and component cost.
  • Power Good (PG) Output: A "power good" output signal is provided to indicate when the output voltage is within its nominal range, which is essential for power sequencing and system reliability.

Applications

The TPS74601PQWDRBRQ1 is designed for use in a variety of automotive and industrial applications. It is ideal for powering microcontrollers, sensors, and other electronic systems that require a stable and precise voltage supply. Its robustness and high reliability make it suitable for harsh environments where temperature extremes and voltage fluctuations are common.

Quality and Reliability

As a part of Texas Instruments' automotive-grade product offerings, the TPS74601PQWDRBRQ1 is designed to meet the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring performance and reliability for automotive applications. The device is also manufactured with TI's commitment to quality, backed by extensive testing and validation processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3868 $50.2840
320+ $0.3174 $101.5680
490+ $0.3074 $150.6260
675+ $0.2975 $200.8125
870+ $0.2876 $250.2120
1,165+ $0.2579 $300.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess