The LM2594HVMX-5.0, manufactured by Texas Instruments, is a highly efficient, monolithic integrated circuit for voltage regulation that offers a simple solution for a wide range of applications. This step-down voltage regulator is designed to provide a fixed output voltage of 5.0 volts with a capability to deliver up to 0.5 amperes of output current.
Key Features
- Output Voltage: Fixed 5.0V regulation, suitable for a variety of electronic devices and projects.
- Output Current: Capable of delivering up to 500mA, ideal for moderate power needs.
- Efficiency: Integrated features for high efficiency, minimizing heat generation and power loss.
- Frequency: 150 kHz fixed frequency internal oscillator that helps in reducing the size of external components.
- Thermal Shutdown and Current Limit: Protection features that ensure long-term reliability and safety under abnormal operating conditions.
- Package: Available in an SOP-8 package, which is suitable for automated assembly processes and compact circuit designs.
Applications
The LM2594HVMX-5.0 is versatile and can be used in various applications, including:
- Simple high-efficiency step-down (buck) regulators.
- On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
- Positive to negative converter (Buck-Boost).
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The LM2594HVMX-5.0 is built to meet high standards, ensuring performance and durability across a broad range of operating conditions.
Support and Resources
For design support and detailed technical information, Texas Instruments provides extensive online resources, including datasheets, design tools, and application notes. Customers can also reach out to TI's support team for any additional assistance required in integrating the LM2594HVMX-5.0 into their projects.