EN
  • EN
  • DE

RT9164-18PG

Part No RT9164-18PG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184462-RT9164-18PG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9164-18PG CAD Model

Description

The RT9164-18PG is a low-dropout (LDO) voltage regulator manufactured by Richtek. It is designed to provide a stable 1.8V output voltage, making it suitable for a wide range of applications requiring precise and regulated power. This LDO regulator features low dropout voltage, high output accuracy, and excellent transient response, ensuring reliable performance even under demanding conditions. The RT9164-18PG is an ideal choice for portable devices, wireless communication systems, and other applications where stable voltage supply is critical.

Applications:

  • Mobile Phones and Tablets: Powering core components like processors and memory.
  • Wireless Communication Modules: Providing stable voltage for Wi-Fi, Bluetooth, and other RF transceivers.
  • Portable Media Players: Ensuring consistent power to audio and video processing circuits.
  • Digital Cameras: Supplying stable voltage for image sensors and processing units.
  • GPS Devices: Powering the GPS receiver and associated circuitry.

Features:

  • 1.8V Fixed Output Voltage: Provides a stable and accurate 1.8V supply.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Accuracy: Ensures precise voltage regulation.
  • Excellent Transient Response: Responds quickly to changes in load current.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and load.
  • Improved System Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Easy Integration: Small package simplifies design and layout.

Additional Details:

The RT9164-18PG operates with an input voltage typically ranging from 2.5V to 5.5V. The low dropout voltage characteristic of this regulator allows it to maintain a stable 1.8V output even when the input voltage drops close to this level. The device is typically available in a small outline package such as a SOT-23 or similar, making it suitable for applications with limited board space. The inclusion of overcurrent and thermal shutdown protection mechanisms ensures the longevity and robustness of the system. The enable/disable pin provides an option for power management, enabling the system to conserve power when the 1.8V rail is not needed. The RT9164-18PG is a reliable and efficient solution for voltage regulation in a wide variety of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,687 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess