EN
  • EN
  • DE

AP1184T5-L-U

Part No AP1184T5-L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 4A ULTRA LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR | IC REG LINEAR POS ADJ 4A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 15.5V
Maximum Dropout Voltage 0.85V at 4A
Output Current 4A
Current - Quiescent (Iq) 25mA
Maximum Supply Current 70mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number AP1184
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1145300-AP1184T5-L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1184T5-L-U CAD Model

Description

The AP1184T5-L-U is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, one of the industry's leading manufacturers of semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, ensuring optimal performance of electronic devices.

Key Features

  • Output Voltage: The AP1184T5-L-U provides a fixed output voltage that ensures a stable energy supply for the connected components, maintaining the integrity and reliability of the entire system.
  • High Current Capability: This regulator can deliver up to 5A of continuous output current, making it suitable for high-power applications that require a substantial amount of current.
  • Low Dropout Voltage: With its low dropout feature, the AP1184T5-L-U maintains regulation even when the supply voltage is very close to the output voltage, which enhances the efficiency of the system and reduces power losses.
  • Thermal Protection: The built-in thermal protection safeguards the device against excessive temperature rise, ensuring long-term stability and reliability.
  • Short Circuit Protection: The AP1184T5-L-U is equipped with short circuit protection, preventing damage to the regulator and the system in case of a fault condition.
  • Package Type: This regulator comes in a TO-263 (D2PAK) package, which is known for its ability to handle high current levels and its ease of mounting on a printed circuit board (PCB).

Applications

The AP1184T5-L-U is versatile and can be used in various applications, including but not limited to:

  • Power supplies for motherboards and add-on cards
  • Graphics cards and high-performance computing
  • Networking and telecommunication equipment
  • Industrial and medical equipment

Conclusion

In summary, the AP1184T5-L-U from Diodes Incorporated is a robust and efficient solution for systems that require a high-quality power regulator. Its ability to provide a stable output voltage, coupled with its high current capability and protective features, makes it an ideal choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9932 $59.7960
75+ $1.6355 $122.6625
110+ $1.5844 $174.2840
155+ $1.5333 $237.6615
195+ $1.4823 $289.0485
265+ $1.3289 $352.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess