EN
  • EN
  • DE

LM2660M/NOPB

Part No LM2660M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2660 Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin, Vin/2
Output Current 100mA
Switching Frequency 5kHz, 40kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2660
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1197673-LM2660M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2660M/NOPB CAD Model

Description

The LM2660M/NOPB is a versatile switch mode charge pump voltage converter manufactured by Texas Instruments. This component is designed to efficiently manage power within a circuit by converting a positive voltage in the range of 1.5V to 5.5V to either a doubled positive output, an inverted negative output, or a split supply output. Its flexibility makes it an ideal choice for a variety of applications, including battery-powered devices, handheld equipment, and portable consumer electronics.

Key Features

  • Voltage Conversion Range: Capable of operating with an input voltage from 1.5V to 5.5V, making it suitable for low voltage applications.
  • High Efficiency: Utilizes a switch mode (also known as switched-capacitor) technique, providing a more efficient alternative to linear voltage conversion methods.
  • Output Current: Delivers up to 200 mA of output current, depending on the voltage conversion mode and input/output voltage levels.
  • Versatile Output Configurations: Can be configured to provide a positive voltage doubling, negative voltage inversion, or split supply for versatile circuit design options.
  • Minimal External Components: Requires only two low-cost capacitors for the voltage doubling and inverting functions, reducing the overall materials cost and board space.
  • Frequency Operation: Operates at a high switching frequency of 160 kHz, allowing for smaller external capacitors and reduced ripple.
  • Thermal and Overcurrent Protection: Features built-in thermal shutdown and overcurrent protection to safeguard the device and the system under extreme conditions.
  • Surface Mount Package: Offered in an SOP (Small Outline Package), the LM2660M/NOPB is designed for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with the RoHS directive, making it suitable for use in applications where environmental concerns are paramount.

Applications

The LM2660M/NOPB's small size and high efficiency make it an excellent choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Handheld and portable electronics
  • Memory backup circuits
  • Power supply conversion
  • Portable communication devices
  • Medical devices

With its robust feature set and versatile design, the LM2660M/NOPB from Texas Instruments is a reliable and cost-effective solution for power conversion challenges in modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5191 $53.1685
85+ $1.2465 $105.9525
125+ $1.2075 $150.9375
175+ $1.1686 $204.5050
225+ $1.1296 $254.1600
300+ $1.0128 $303.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess