EN
  • EN
  • DE

UCC2808AQDR-2Q1

Part No UCC2808AQDR-2Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 194kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115789-UCC2808AQDR-2Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808AQDR-2Q1 CAD Model

Description

The UCC2808AQDR-2Q1 from Texas Instruments is a state-of-the-art low-power, high-performance, dual non-inverting Power Supply Controller. This advanced integrated circuit (IC) is designed for primary side regulation in isolated and non-isolated power supply systems, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Advanced BiCMOS Technology: This technology enables the device to operate at higher frequencies with reduced power consumption and lower leakage currents compared to traditional CMOS processes.
  • Dual Non-Inverting Outputs: The dual outputs allow for push-pull, half-bridge, and full-bridge topologies, providing versatility in designing power supplies.
  • Programmable Switching Frequency: The UCC2808AQDR-2Q1 operates at a programmable frequency ranging from 10 kHz to 1 MHz, enabling optimization for efficiency and component size.
  • Low Startup and Operating Current: The device's low startup current (typically 0.5 µA) and low operating current (typically 3 mA) make it suitable for battery-powered and energy-efficient applications.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO thresholds are provided to ensure the controller starts up and operates at the appropriate voltage levels.
  • Industry-Standard SOIC-8 Package: The UCC2808AQDR-2Q1 comes in a small-outline integrated circuit (SOIC) package, which is widely used and easy to integrate into various circuit designs.

Applications

The UCC2808AQDR-2Q1 is ideal for use in a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Portable devices
  • Telecommunication equipment
  • Industrial systems
  • AC to DC adapters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2808AQDR-2Q1 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in the most demanding conditions.

Conclusion

With its advanced features and flexible applications, the UCC2808AQDR-2Q1 from Texas Instruments represents a robust solution for designers looking to create efficient and compact power supply systems. Its adaptability and performance make it a valuable component in any power management design project.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4795 $52.0695
50+ $2.0345 $101.7250
77+ $1.9709 $151.7593
105+ $1.9073 $200.2665
136+ $1.8438 $250.7568
182+ $1.6530 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,591 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess