Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2172
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222082-MIC2172YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2172YM CAD Model

Description

Product Overview: MIC2172YM from Microchip Technology

The MIC2172YM is a robust and efficient DC-DC converter solution from the reputable Microchip Technology. This product is designed to cater to a wide range of applications, from portable devices to embedded systems, where reliable voltage conversion is crucial for the performance and longevity of the application. It is a testament to Microchip's commitment to providing high-quality power management solutions to its customers.

Key Features:

  • High Efficiency: The MIC2172YM offers a high efficiency of up to 92%, minimizing energy loss during conversion and ensuring optimal performance for the end application.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage, giving designers the flexibility to use it in a variety of circuits with different power requirements.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it suitable for a diverse array of power sources and ensuring compatibility with various system designs.
  • Thermal Shutdown Protection: To prevent damage from overheating, the MIC2172YM includes a thermal shutdown feature that automatically turns off the device if it exceeds a certain temperature threshold.
  • Current Limiting: The device incorporates current limiting to protect against overcurrent conditions, which can be critical for maintaining the integrity of the power system.

Applications:

  • Portable Electronic Devices
  • Embedded Systems
  • Telecommunications Equipment
  • Computer Peripherals
  • Industrial Control Systems

The MIC2172YM is packaged in a compact, thermally efficient SOIC-8 package, which makes it easy to integrate into space-constrained designs without sacrificing power or thermal performance. With its combination of features and Microchip's renowned reliability, the MIC2172YM is an excellent choice for engineers and designers looking for a versatile DC-DC converter that meets the rigorous demands of modern electronic systems.

Whether you are developing a new product or looking to improve the power efficiency of an existing system, the MIC2172YM provides a solution that can help achieve your design objectives with confidence.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2188 $55.9692
20+ $5.1026 $102.0520
31+ $4.9431 $153.2361
42+ $4.7837 $200.9154
55+ $4.6242 $254.3310
73+ $4.1459 $302.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention