Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208746-LTC3417AEFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417AEFE CAD Model

Description

Linear Technology LTC3417AEFE Dual Synchronous Step-Down DC/DC Converter

The LTC3417AEFE is a high-performance, dual synchronous step-down DC/DC converter integrated into a single package, designed and manufactured by Linear Technology. This product is tailored to meet the demanding requirements of portable and compact electronic devices that require efficient power management solutions.

Featuring a wide input voltage range of 2.25V to 5.5V, the LTC3417AEFE is suitable for applications powered by single-cell lithium-ion batteries, multi-cell alkaline batteries, or other standard power sources. Each of its two channels is capable of delivering up to 800mA of continuous output current, making it a robust choice for powering dual supply systems.

The LTC3417AEFE utilizes a constant frequency, current mode architecture that provides excellent transient response and enables the use of small, low-cost capacitors and inductors. The high switching frequency of up to 4MHz allows for the use of tiny surface-mount components, resulting in a compact power solution that saves board space and reduces overall solution size.

With its internal synchronous switches, the LTC3417AEFE enhances efficiency by eliminating the need for external Schottky diodes, further simplifying design and reducing external component count. The device also offers selectable Burst Mode operation, which significantly improves efficiency at light loads and reduces standby power consumption, making it ideal for battery-powered applications where extending battery life is crucial.

Additional features of the LTC3417AEFE include independent shutdown and soft-start functions for each channel, over-temperature protection, and over-current protection, ensuring reliable operation under various conditions. The device is available in a thermally efficient, 20-lead TSSOP package with an exposed pad for enhanced thermal performance.

In summary, the LTC3417AEFE from Linear Technology is a versatile and efficient solution for dual channel power supply applications, combining high efficiency, compact size, and robust protection features. It is an excellent choice for designers looking to optimize power management in space-constrained and power-sensitive electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0329 $60.1645
11+ $9.8732 $108.6052
16+ $9.5646 $153.0336
22+ $9.2561 $203.6342
28+ $8.9476 $250.5328
38+ $8.0220 $304.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention