EN
  • EN
  • DE

SN74LVTH18652APM

Part No SN74LVTH18652APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX/REG 18BIT 3.3V 64-LQFP  /  ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVTH
Logic Type ABT Scan Test Device With Transceivers and Registers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74LVTH18652
Other Names -SN74LVTH18652APMG4R,-296-12994-5,3301-SN74LVTH18652APM,2156-SN74LVTH18652APM,296-12994-5,SN74LVTH18652APMG4,296-12994-5R,-SN74LVTH18652APMR,-SN74LVTH18652APMG4,TEXTISSN74LVTH18652APM,SN74LVTH18652APMG4,-296-12994-5
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
Win Source Part Number 1256218-SN74LVTH18652APM
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18652APM CAD Model

Description

The SN74LVTH18652APM is a high-performance, BiCMOS product designed by Texas Instruments, known for its robust electrical characteristics and versatility. This integrated circuit is part of the LVTH family, which stands for Low-Voltage, Tolerant High-speed. It is specifically engineered to address the needs of high-speed, low-power consumption applications that require a wide operating voltage range and tolerance to higher input voltages.

Key Features

  • Technology: BiCMOS technology combines the advantages of both Bipolar and CMOS transistors, offering high speed, low power dissipation, and reduced noise levels.
  • Operating Voltage: This device operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it suitable for low-voltage applications while maintaining compatibility with higher voltage systems.
  • Bus-Hold Data Inputs: The SN74LVTH18652APM features bus-hold circuitry on its data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • High Drive: It offers high-drive outputs (-32mA I_OH, 64mA I_OL), which is beneficial for driving heavy loads or ensuring signal integrity in noisy environments.
  • Flow-Through Architecture: The device's flow-through pinout simplifies PCB layout by easing the trace routing for buses, thereby reducing noise and minimizing signal skew.

Applications

The SN74LVTH18652APM is ideal for a multitude of applications that require high-speed data transfer and processing, such as:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • High-speed data acquisition
  • Server and storage infrastructure

Package and Quality

The device is offered in a 56-pin SSOP (Shrink Small-Outline Package) which is conducive for space-constrained applications. It also supports the industrial temperature range, ensuring reliable operation under varying environmental conditions. Texas Instruments is committed to high quality and reliability, and the SN74LVTH18652APM is no exception, being designed and tested to meet or exceed industry standards.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess