EN
  • EN
  • DE

100LVEL16MX

Part No 100LVEL16MX
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER 3.3V ECL DIFF 8SOIC  /  Differential Receiver IC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr onsemi
Series 100LVEL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3V ~ 3.8V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1214286-100LVEL16MX
Ultra Librarian 3D Model Ultra Librarian 100LVEL16MX CAD Model

Description

The ON Semiconductor 100LVEL16MX is a high-performance, low-power differential receiver that is designed to meet the demanding requirements of today's high-speed data communication networks. This device is part of the ECLinPS MAX™ family, which is known for its exceptional speed and signal integrity.

Key Features

  • High-Speed Performance: With a typical propagation delay of 225 ps and a maximum operating frequency of 3.0 GHz, the 100LVEL16MX is optimized for ultra-fast data transmission.
  • Differential Design: The differential inputs and outputs ensure reduced electromagnetic interference (EMI) and crosstalk, enhancing the signal integrity and noise immunity of your system.
  • Power Efficiency: Operating from a -4.2 V to -5.5 V power supply, this device is engineered for low power consumption without compromising on its high-speed capabilities.
  • Flexible Use: The 100LVEL16MX can be used as a differential line receiver or in other applications such as a differential data and clock D flip-flop.
  • SOP-8 Packaging: Housed in a small-outline 8-pin package, it saves valuable board space while providing robust performance.

Applications

The versatility of the 100LVEL16MX makes it suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal processing
  • Automated test equipment
  • Backplane interconnects

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 100LVEL16MX is manufactured with the highest standards, ensuring reliable performance in critical applications. Its robust design is capable of withstanding the rigors of industrial environments while maintaining accuracy and precision.

Conclusion

The 100LVEL16MX from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of high-speed data communication. This differential receiver is an ideal choice for designers looking to enhance their systems with a component that offers high speed, low power consumption, and exceptional signal integrity.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess