EN
  • EN
  • DE

CD40161BNSR

Part No CD40161BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4BIT PROG SYNC COUNTER 16SO  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD40161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD40161BNSRE4-ND,2156-CD40161BNSR,296-14091-6,-CD40161BNSRE4-NDR,CD40161BNSRG4-ND,-CD40161BNSR-NDR,-CD40161BNSRE4,-296-14091-1,296-14091-6-NDR,Q1347122,-CD40161BNSRG4,CD40161BNSRG4,296-14091-2,CD40161BNSRE4,TEXTISCD40161BNSR,CD40161BNSR-ND,296-14091-1,-296-14091-1-ND,-CD40161BNSRG4-NDR
Standard Package 2,000
Win Source Part Number 1206389-CD40161BNSR
Ultra Librarian 3D Model Ultra Librarian CD40161BNSR CAD Model

Description

Product Overview: Texas Instruments CD40161BNSR

The CD40161BNSR is a high-performance CMOS Presettable Counter manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide versatile counting and data manipulation capabilities in a wide array of electronic applications, from simple timers to complex computer systems.

Key Features

  • Presettable 4-bit Counter: The CD40161BNSR is a 4-bit binary counter that can be preset to any value, giving designers flexibility in counting operations.
  • Synchronous Reset: A synchronous reset feature allows the counter to be quickly reset to zero or any preset value, ensuring efficient operation and easy integration into timing sequences.
  • Multiple Counting Modes: This device supports binary counting, making it suitable for various digital applications that require precise counting sequences.
  • High-Speed Operation: With its CMOS technology, the CD40161BNSR can operate at high speeds, making it ideal for high-frequency counting tasks.
  • Wide Operating Voltage Range: The counter can function across a broad voltage range from 3V to 18V, accommodating different power supply levels and enhancing its versatility in different circuit designs.
  • Low Power Consumption: The low power requirements of CMOS technology ensure that the CD40161BNSR is energy efficient, which is critical for battery-powered and portable devices.

Applications

The CD40161BNSR is suitable for a variety of applications, including:

  • Industrial control systems
  • Programmable dividers
  • Frequency counters
  • Timers and alarms
  • Data processing systems

Package and Quality

The Texas Instruments CD40161BNSR comes in a 16-pin plastic small-outline package (NSR suffix), which is both lightweight and space-efficient, making it easy to include in PCB designs. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations.

With its robust functionality and Texas Instruments' reputation for quality and reliability, the CD40161BNSR is an excellent choice for designers looking to implement a versatile and efficient presettable counter in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess