EN
  • EN
  • DE

MC74LCX08MELG

Part No MC74LCX08MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low-Voltage CMOS Quad 2-Input AND Gate With 5 V-Tolerant Inputs | IC GATE AND 4CH 2-INP 14SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOEIAJ-14
Manufacturer Package 14-SOIC
Family Part Number 74LCX08
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1219701-MC74LCX08MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX08MELG CAD Model

Description

Product Overview: MC74LCX08MELG

The MC74LCX08MELG is a high-performance, quad 2-input AND gate IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the LCX family, which is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Logic Case Style: SOIC
  • No. of Pins: 14
  • Propagation Delay: 2.5ns at 3.3V, 50pF
  • Output Current: High/Low 24mA/24mA

Performance Advantages

The MC74LCX08MELG boasts a 5V tolerant input, which allows for interface flexibility between 5V and 3.3V systems. This feature is particularly valuable for mixed-voltage applications and for transitioning legacy systems towards lower voltage domains.

Its low propagation delay and high output drive make it an excellent choice for high-speed applications, ensuring signals are processed quickly and reliably. The device also supports live insertion and withdrawal (hot insertion) without glitching, providing ease of maintenance and upgrade without disrupting system operations.

Applications

ON Semiconductor's MC74LCX08MELG is versatile and can be used in a wide array of applications. It is ideal for functions such as:

  • Computing: Servers, Desktops, Laptops
  • Telecommunications: Networking Equipment, Switches, Routers
  • Consumer Electronics: Set-Top Boxes, Smart TVs
  • Industrial: Control Systems, Automation, Robotics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74LCX08MELG is subjected to rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. Customers can rely on this component for consistent performance and long-term durability.

Overall, the MC74LCX08MELG from ON Semiconductor is a robust, high-speed logic solution that offers designers the flexibility, efficiency, and reliability required for today's sophisticated electronic circuits and systems.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess