EN
  • EN
  • DE

74LVC1G11FW4-7

Part No 74LVC1G11FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features AND Gate IC 1 Channel - X2-DFN1010-6
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1010-6
Family Name 74LVC1G11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G11FW4-7DKR, 74LVC1G11FW4-7CT, 74LVC1G11FW4-7TR, 74LVC1G11FW47
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858015-74LVC1G11FW4-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11FW4-7 CAD Model

Description

Overview of the 74LVC1G11FW4-7 Logic Gate

The 74LVC1G11FW4-7 is a high-performance, single 3-input AND gate integrated circuit from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed for use in a wide range of applications, including but not limited to, computing, consumer electronics, networking, and industrial systems.

Key Features

  • Advanced Technology: Manufactured with advanced 5V CMOS technology, the 74LVC1G11FW4-7 ensures high-speed operation while maintaining low power consumption.
  • High-Speed Performance: This logic gate is capable of operating at frequencies up to 360 MHz, making it suitable for high-speed signal processing applications.
  • Power Efficiency: With a typical quiescent current of only 0.1µA, it is exceptionally power-efficient, which is crucial for battery-operated devices.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 1.65V to 5.5V, accommodating various logic levels and making it compatible with mixed-voltage systems.
  • Low Voltage Threshold: The input threshold levels are designed to allow interfacing with 3.3V logic levels while being powered by a 5V supply.
  • ESD Protection: It offers robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh environments.

Applications

The versatility of the 74LVC1G11FW4-7 makes it suitable for a wide array of applications. It can be utilized in logic function implementation, signal gating, and in situations where space is at a premium due to its small footprint. Its compatibility with both 3.3V and 5V systems makes it ideal for use in mixed-voltage environments and for interfacing with microcontrollers and other digital logic components.

Packaging and Quality

The 74LVC1G11FW4-7 comes in a space-saving 6-pin SOT-363 package, which is not only ideal for compact designs but also for automated assembly processes. Diodes Incorporated is committed to the highest standards of quality, ensuring that each product meets rigorous reliability and performance criteria, making the 74LVC1G11FW4-7 a trusted choice for your circuit design needs.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
865+ $0.1161 $100.4265
1,335+ $0.1125 $150.1875
1,840+ $0.1088 $200.1920
2,380+ $0.1052 $250.3760
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,050 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess