EN
  • EN
  • DE
  • IT

LTC2291IUP#PBF

Part No LTC2291IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 25MSPS 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.4 V
Digital Supply Voltage 2.7 V to 3.4 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 96601-LTC2291IUP
Ultra Librarian 3D Model Ultra Librarian LTC2291IUP#PBF CAD Model

Description

Linear Technology's LTC2291IUP#PBF Dual ADC

The LTC2291IUP#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, which delivers outstanding accuracy and speed for demanding applications. This ADC operates at a conversion rate of up to 10Msps, providing precise digital outputs from analog signals with minimal latency. Its dual-channel configuration makes it an ideal choice for applications that require simultaneous sampling of two signals, enhancing system performance in complex signal processing tasks.

Key to the LTC2291IUP#PBF's performance is its innovative architecture, which includes a differential sample-and-hold circuit. This design ensures excellent dynamic performance and reduces common-mode noise, leading to cleaner and more accurate signal acquisition. The ADC's high signal-to-noise ratio (SNR) and low distortion characteristics make it suitable for a wide range of applications, including medical imaging, telecommunications, and industrial control systems.

The device operates over an industrial temperature range, making it reliable in harsh environments. Furthermore, it comes in a compact QFN package, which is highly beneficial for space-constrained applications. The LTC2291IUP#PBF also includes features such as a shutdown mode that significantly reduces power consumption when the device is not in active use, thereby contributing to energy-efficient system design.

Integration with digital signal processors (DSPs) and microcontrollers is streamlined, thanks to its LVDS (Low-Voltage Differential Signaling) outputs which provide robust data transmission with reduced electromagnetic interference (EMI). The ADC also features an optional clock duty cycle stabilizer, which enables the use of a wide range of clock duty cycles, enhancing the flexibility of system design.

Overall, the LTC2291IUP#PBF from Linear Technology is a robust and versatile dual ADC solution that offers exceptional performance for applications that demand high-speed, accurate data conversion. Its reliability, coupled with advanced features, makes it an excellent choice for engineers looking to optimize their signal processing systems.

You May Also Be Interested in

National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5351 $76.5351
2+ $62.7981 $125.5962
3+ $60.8356 $182.5068
4+ $58.8732 $235.4928
5+ $56.9108 $284.5540
6+ $51.0234 $306.1404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 668 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess