EN
  • EN
  • DE
  • IT

MC14490FG

Part No MC14490FG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC BOUNCE ELIMINATOR 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Contact Bounce Eliminator
Supply Voltage 3 V to 18 V
Number of Bits 6
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 207837-MC14490FG
Ultra Librarian 3D Model Ultra Librarian MC14490FG CAD Model

Description

ON Semiconductor MC14490FG - Hex Contact Bounce Eliminator

The MC14490FG from ON Semiconductor is a specialized integrated circuit designed to eliminate the mechanical contact bounce inherent in switches, relays, and other input devices. This hex contact bounce eliminator is a crucial component in applications where reliable switch input signals are vital for the accurate performance of electronic systems.

Key Features

  • Debouncing Capability: The MC14490FG comes with six independent channels capable of cleaning the noise from mechanical contacts, ensuring a stable and clean digital output signal.
  • Versatile Voltage Range: It operates over a wide voltage range, typically from 3V to 18V, making it suitable for various applications, from low-voltage portable devices to industrial control systems.
  • Low Power Consumption: The device is designed for minimal power consumption, which is essential for battery-operated devices and energy-efficient systems.
  • Direct Interface with CMOS: The outputs can directly interface with CMOS logic without additional components, simplifying circuit design and reducing overall system cost.
  • Static Operation: The MC14490FG does not require any external clock signal for its operation, thus reducing the complexity and the number of components needed in a circuit.

Applications

The MC14490FG is widely used across various industries due to its ability to provide clean and reliable digital signals. Some of the common applications include:

  • Keyboards and Keypads
  • Control Panels
  • Alarm Systems
  • Industrial Automation
  • Automotive Controls

Product Specifications

The MC14490FG is available in a PDIP-16 package, ensuring ease of integration into existing and new designs. Its operating temperature range is from -40°C to +85°C, which allows it to function reliably in a wide range of environmental conditions.

ON Semiconductor's commitment to quality and reliability is evident in the MC14490FG, making it a trusted choice for designers looking to enhance the performance of their electronic systems. The device's robust design and functionality ensure that it is a go-to solution for bounce elimination in digital input circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION / Error Detection and Correction IC 68-PLCC (24.21x24.21)
Need more? Email Us
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Intel
ERROR DETECTION IC
Need more? Email Us
Nexperia USA Inc.
IC XTAL DRIVER LP 6TSSOP
Lowest to $0.2807
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR, LS SERIES
Need more? Email Us
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess