EN
  • EN
  • DE

BQ24123RHLTG4

Part No BQ24123RHLTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023847-BQ24123RHLTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24123RHLTG4 CAD Model

Description

Product Overview: Texas Instruments BQ24123RHLTG4

The BQ24123RHLTG4 is a highly integrated, efficient, synchronous battery charge controller designed by Texas Instruments. This advanced power management IC is tailored for portable applications and is capable of charging a wide range of single-cell Li-ion or Li-polymer batteries. Its compactness and efficiency make it an ideal choice for space-constrained environments.

Key Features

  • Charge Control: The BQ24123RHLTG4 offers programmable charge parameters such as current and voltage, allowing for precise control over the charging process to maximize battery life and performance.
  • Power Efficiency: With its synchronous switching power FETs, the device provides high-efficiency charging, reducing heat dissipation and improving overall system performance.
  • Integrated Safety Features: Safety is a paramount concern in battery management, and this IC includes features such as overvoltage, overcurrent, and thermal protection to ensure safe charging operations.
  • Charge Status Indicators: To provide real-time feedback on the charging process, the BQ24123RHLTG4 includes status pins that can drive LEDs to indicate the charge status and fault conditions.

Applications

The flexibility and comprehensive feature set of the BQ24123RHLTG4 make it suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld devices
  • Stand-alone chargers
  • Power banks

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Charge Current: The charge current is programmable through an external resistor, providing design flexibility to match the needs of the specific battery being charged.
  • Package: The BQ24123RHLTG4 comes in a compact 20-pin QFN package, minimizing the footprint on the PCB.

In conclusion, the Texas Instruments BQ24123RHLTG4 stands out as a versatile and efficient solution for modern portable charging needs. With its robust safety features, programmable parameters, and high efficiency, it is engineered to deliver reliable and optimal charging performance for a broad array of portable devices.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0260 $50.6500
53+ $1.8978 $100.5834
82+ $1.8337 $150.3634
118+ $1.7055 $201.2490
153+ $1.6414 $251.1342
191+ $1.5773 $301.2643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess