EN
  • EN
  • DE

ISL55110IRZ-T7A

Part No ISL55110IRZ-T7A
Manufacturer Intersil
Catalog PMIC - Full, Half - Bridge Drivers
Description MOSFET DRIVER DUAL HS 16QFN / Driver 12V 3.5A 2-OUT High Speed Non-Inv Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Output Configuration Half Bridge (2)
Applications Digital Imaging
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 3 Ohm
Output Current per Channel 100mA
Current - Peak Output 3.5A
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Load 5 V ~ 13.2 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 777343-ISL55110IRZ-T7A
Popularity Medium
Supply and Demand Status Limited
Family Name ISL55110
Introduction Date December 11, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ISL55110IRZ-T7A CAD Model

Description

The Intersil electronic component (product) is an integrated circuit (IC) that has an operating supply voltage of 2.7 V ~ 5.5 V.

  • Output Current per Channel: 100mA
  • Technology: Power MOSFET
  • Output Configuration: Half-bridge (2)
  • Load Type: Inductive, Capacitive, Resistive
  • Package: 16-TQFN exposed pad
  • Mounting Type: SMD
  • Supply and Demand Status: Limited
  • Family Name: ISL55110
  • Introduction Date: December 11, 2006
  • Estimated EOL Date: 2029

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6512 $50.8608
22+ $4.6369 $102.0118
34+ $4.4920 $152.7280
47+ $4.3471 $204.3137
60+ $4.2022 $252.1320
80+ $3.7675 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess