EN
  • EN
  • DE

MC74LCX373MELG

Part No MC74LCX373MELG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH TRANSP OCT LV 20-SOEIAJ  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74LCX
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-20
Base Product Number MC74LCX373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74LCX373MELG-ONTR,ONSONSMC74LCX373MELG
Standard Package 2,000
Win Source Part Number 1077879-MC74LCX373MELG
Ultra Librarian 3D Model Ultra Librarian MC74LCX373MELG CAD Model

Description

ON Semiconductor MC74LCX373MELG Octal Transparent Latch

The ON Semiconductor MC74LCX373MELG is a high-performance, octal transparent latch that combines the low power consumption of CMOS with the high-speed operation of LSTTL. This integrated circuit is designed for optimal performance in 3.3V systems but is also 5V tolerant, ensuring compatibility with mixed-voltage environments. The device is part of ON Semiconductor's LCX portfolio, which is renowned for its robust design and reliable operation under a broad range of application conditions.

Each latch within the MC74LCX373MELG has three-state outputs and can be controlled by the latch enable (LE) and output enable (OE) inputs. When LE is high, the Q outputs follow the data (D) inputs. Once LE goes low, the latches hold the information that was present at the D inputs before the transition of LE. The OE input, when low, allows the latched data to appear at the outputs. If OE is high, the outputs enter a high impedance state, which is ideal for bus-oriented applications.

The device is housed in a 20-lead SOIC package, making it suitable for space-constrained applications without compromising performance. It is characterized for operation from -40°C to +85°C, ensuring reliable functionality across a wide temperature range. This makes the MC74LCX373MELG a versatile choice for industrial, automotive, and consumer electronics where environmental conditions can vary significantly.

Key features of the MC74LCX373MELG include:

  • Support for 3.3V VCC with 5V tolerant inputs
  • High-speed operation equivalent to LSTTL
  • Low power consumption characteristic of CMOS technology
  • Bus hold data inputs eliminate the need for external pull-up resistors
  • Power down high impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down mode)
  • Lead-free and RoHS compliant for environmental considerations

The MC74LCX373MELG is ideal for interfacing with high-speed microprocessors without the need for current limiting resistors and can be used in a variety of applications, including memory address latching, data multiplexing, and input/output port expansion. Its robust design and flexible operation make it a reliable choice for engineers and designers looking to enhance their digital systems.

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess