EN
  • EN
  • DE

MC10H135L

Part No MC10H135L
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual J-K Master-Slave Flip-Flop
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 68mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1217264-MC10H135L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name MC10H135
Introduction Date December 19, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H135L CAD Model

Description

The MC10H135L is a high-performance, dual J-K master-slave flip-flop integrated circuit designed by ON Semiconductor. This device is a vital component for various digital applications requiring synchronous or edge-triggered data storage and transfer. It's crafted to operate with the ECL 10KH series, ensuring compatibility with high-speed logic systems.

Key Features:

  • High-Speed Performance: The MC10H135L is engineered to deliver fast toggle frequencies, making it suitable for high-speed computing and signal processing applications.
  • Dual Flip-Flop Design: This IC contains two independent J-K flip-flops, providing flexibility in usage for a wide range of digital circuits.
  • Asynchronous Set and Reset: Each flip-flop includes asynchronous set (S) and reset (R) inputs for quick initialization or clearing of the flip-flop's output state.
  • Edge-Triggered: The device is designed to respond to the rising edge of the clock signal, ensuring precise timing and synchronization within digital systems.
  • Master-Slave Configuration: The master-slave setup prevents the "race" condition and ensures stability of the output, even in the presence of input transitions while the clock is high.
  • Multiple V<sub>CC and V<sub>EE Pins: The provision of multiple power and ground pins helps in minimizing the effects of switching noise, thereby improving the overall performance of the device.

Applications:

  • High-speed digital systems
  • Frequency dividers
  • Counters and registers
  • Sequence generators
  • Pulse shaping circuits
  • Synchronous and asynchronous control systems

The MC10H135L comes in a PDIP-16 package, which is convenient for prototyping and can be easily integrated into a variety of PCB designs. Its robust design and compatibility with ECL logic levels make it a reliable choice for designers looking to implement fast flip-flop functions in their digital systems.

With its combination of high-speed operation, dual flip-flop configuration, and edge-triggered design, the MC10H135L from ON Semiconductor is an excellent choice for advanced digital applications demanding quick and reliable data storage and transfer capabilities.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess