EN
  • EN
  • DE

TIBPAL20R8-25CFN

Part No TIBPAL20R8-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 28PLCC  /  series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Type PAL
Voltage - Input 5V
Speed 25 ns
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number TIBPAL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-10112-5,2156-TIBPAL20R8-25CFN-TI,-TIBPAL20R8-25CFN-NDR,296-10112-5-NDR,TEXTISTIBPAL20R8-25CFN
Standard Package 37
Win Source Part Number 1083852-TIBPAL20R8-25CFN
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R8-25CFN CAD Model

Description

Product Overview: TIBPAL20R8-25CFN

The TIBPAL20R8-25CFN is a high-performance impact PAL (Programmable Array Logic) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This programmable logic device is tailored for implementing logic functions with high speed and minimal power consumption, making it an excellent choice for a variety of applications in the electronics industry.

Key Features

  • Speed: The TIBPAL20R8-25CFN boasts a fast propagation delay of 25 ns, ensuring quick response times for critical applications.
  • Programmability: It offers a flexible programming capability, allowing designers to configure the logic device for specific functions and design requirements.
  • Logic Elements: It contains a set of macrocells which can be individually programmed to perform a wide range of logic functions. This allows for a high level of design customization.
  • Power Consumption: Designed for efficiency, it operates with low power consumption, which is crucial for power-sensitive designs.
  • Package: The device comes in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust physical integration into a wide range of circuit boards.

Applications

The versatility of the TIBPAL20R8-25CFN allows it to be used in various applications including, but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TIBPAL20R8-25CFN is no exception. The device is built to meet high standards of reliability and performance, ensuring it can withstand the rigors of demanding environments.

Support and Resources

Designers and engineers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and online tools to assist in device programming and integration.

In summary, the TIBPAL20R8-25CFN from Texas Instruments is a sophisticated, programmable logic device that offers a blend of speed, power efficiency, and programmability, making it an ideal choice for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess