EN
  • EN
  • DE

MEC1322-SZ-C0-TR

Part No MEC1322-SZ-C0-TR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078513-MEC1322-SZ-C0-TR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC1322-SZ-C0-TR CAD Model

Description

MEC1322-SZ-C0-TR from Microchip Technology

The MEC1322-SZ-C0-TR is a cutting-edge embedded controller developed by Microchip Technology, designed to cater to the advanced needs of modern computing systems. This powerful microcontroller is an integral component for managing system functions such as power sequencing, battery charging, and keyboard interfacing in portable electronic devices.

Key Features

  • Advanced RISC Architecture: The MEC1322-SZ-C0-TR is built on a highly efficient 32-bit ARM Cortex-M4 RISC processor, which offers exceptional speed and performance for complex computations and control tasks.
  • High Integration: This microcontroller integrates multiple features including SPI, I2C, and UART serial communication interfaces, along with a robust set of I/O options, providing versatility in system design.
  • Low Power Consumption: It is designed for energy efficiency, which is essential for extending the battery life of portable devices. The controller supports multiple power-saving modes, allowing for optimal power management.
  • Security Features: Security is a priority with the MEC1322-SZ-C0-TR, featuring built-in cryptographic support and secure boot capabilities to protect the integrity of the system's firmware.
  • Configurable Analog and Digital Peripherals: The device includes a range of configurable peripherals such as timers, counters, and pulse-width modulation (PWM) outputs, providing flexibility in handling various analog and digital signals.

Applications

The versatility of the MEC1322-SZ-C0-TR makes it suitable for a wide array of applications, especially in the realm of portable computing devices. It is ideal for use in laptops, tablets, and other smart devices where efficient power management and reliable system control are paramount.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MEC1322-SZ-C0-TR is no exception. It is available in a Tape & Reel (TR) package, ensuring safe and secure delivery for high-volume production needs. The product is also backed by Microchip's robust support and service network, ensuring that designers and manufacturers have access to the assistance they need throughout the product's lifecycle.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
REFERENCE DESIGN PWR-PTH MCP7383 / MCP73832, MCP73833 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3645 $50.9160
20+ $5.2222 $104.4440
30+ $5.0590 $151.7700
41+ $4.8958 $200.7278
53+ $4.7326 $250.8278
71+ $4.2430 $301.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,332 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess