EN
  • EN
  • DE

TRK-MPC5604P

Part No TRK-MPC5604P
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform StarterTRAK
Utilized IC / Part MPC5604P
Mounting Type Fixed
Contents Board(s), Cable(s)
Base Product Number TRK-MPC5604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935327565598,TRKMPC5604P
Standard Package 1
Win Source Part Number 1080064-TRK-MPC5604P
Ultra Librarian 3D Model Ultra Librarian TRK-MPC5604P CAD Model

Description

The TRK-MPC5604P is a versatile and powerful microcontroller unit (MCU) from NXP Semiconductors, designed to meet the high-performance requirements of automotive and industrial applications. Built on Power Architecture® technology, this MCU is part of the MPC560xP family, which is renowned for its exceptional processing capabilities and robust feature set.

Key Features

  • Core: The TRK-MPC5604P features a 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at a frequency of up to 64 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, providing ample storage for applications and efficient handling of data.
  • Timers: A variety of timers including Motor Control Timer, Periodic Interrupt Timer, and Real-Time Counter ensure precise timing for a range of functions.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI support connectivity with other devices and systems within automotive networks.
  • Analog Modules: The MCU includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate sensor data acquisition.
  • Enhanced Safety Features: Safety-critical systems benefit from features like Error Correction Code (ECC) on flash and RAM, and a Cyclic Redundancy Check (CRC) engine to ensure data integrity.

Development Support

The TRK-MPC5604P is supported by a comprehensive development ecosystem, including NXP's CodeWarrior Development Studio, which provides an integrated development environment (IDE) for software development and debugging. Additionally, the MCU is backed by a range of software drivers and middleware, allowing for rapid development and deployment of applications.

Applications

With its robust architecture and comprehensive feature set, the TRK-MPC5604P is ideally suited for a wide range of applications, particularly in the automotive sector, such as engine management, transmission control, and advanced driver assistance systems (ADAS). Its versatility also extends to industrial control, medical equipment, and aerospace applications where reliability and performance are paramount.

Whether you're developing sophisticated automotive systems or innovative industrial solutions, the TRK-MPC5604P provides the performance, connectivity, and reliability needed to drive your projects forward.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess