EN
  • EN
  • DE

ADZS-BF592-EZLITE

Part No ADZS-BF592-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EVAL EZ LITE ADZS-BF592
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Blackfin
Part Status Active
Board Type Evaluation Platform
Type DSP
Platform EZ-KIT Lite
Related Parts ADSP-BF592
Mounting Type Fixed
Contents Board(s), Cable(s)
Win Source Part Number ADZS-BF592-EZLITE-45151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADZS-BF592-EZLITE CAD Model

Description

ADZS-BF592-EZLITE Development Kit from Analog Devices Inc.

The ADZS-BF592-EZLITE is a comprehensive development kit designed by Analog Devices Inc. to facilitate the rapid prototyping and development of applications utilizing the Blackfin BF592 processor. This development kit is an ideal solution for engineers and developers looking to harness the power of Blackfin processors in their embedded systems and signal processing applications.

The Blackfin BF592 processor, at the heart of this kit, is renowned for its high performance and efficiency in processing digital signals. It combines the features of a microcontroller and a digital signal processor (DSP), making it highly suitable for a wide array of applications, including audio and video processing, industrial control, and biometric analysis.

The ADZS-BF592-EZLITE kit includes the EZ-Board™, which is preloaded with a user-friendly bootloader and comes with an array of features to jumpstart development:

  • A high-performance Blackfin BF592 processor clocked at a core frequency that delivers efficient signal processing capabilities.
  • Ample on-board memory, including both flash and SDRAM, to support complex applications and algorithms.
  • A range of connectivity options, such as UART, SPI, and PPI interfaces, which allow for easy peripheral expansion and system integration.
  • An on-board JTAG emulator that simplifies debugging and programming, eliminating the need for additional hardware.
  • Access to Analog Devices Inc.'s CrossCore® Embedded Studio (CCES) software development tools that provide an integrated development environment (IDE) with advanced debugging and profiling tools.
  • Comprehensive documentation and example code to accelerate the learning curve and enable rapid development.

Developers using the ADZS-BF592-EZLITE can rely on the robust community support and resources provided by Analog Devices. This includes access to application notes, technical support forums, and a rich library of software modules to further enhance the development experience.

Whether you are working on audio processing, industrial automation, or advanced control systems, the ADZS-BF592-EZLITE development kit offers a versatile platform that combines the power of DSP with the ease of use of a microcontroller, making it an excellent choice for your next embedded design project.

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess