EN
  • EN
  • DE

OM11048

Part No OM11048
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD LPCXPRESSO LPC1343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP USA Inc.
Series LPC1300
Part Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
Platform LPCXpresso
Related Parts LPC1343
Mounting Type Fixed
Contents Board(s)
Win Source Part Number OM11048-262356
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OM11048 CAD Model

Description

NXP OM11048 Product Overview

The NXP OM11048 is a development board designed to provide a versatile and powerful platform for embedded system developers and hobbyists alike. This board is part of NXP's LPCXpresso family, which is known for its user-friendly development tools and extensive ecosystem. The OM11048 is specifically built around the LPC11U24 microcontroller, which is based on the ARM Cortex-M0 processor core.

Key Features of the LPC11U24 Microcontroller

  • 32-bit ARM Cortex-M0 processor core, operating at frequencies of up to 48 MHz.
  • Integrated 32 kB flash memory and 8 kB SRAM, providing ample space for code and data storage.
  • USB 2.0 Full-Speed device controller with on-chip PHY, enabling easy USB connectivity.
  • Serial Wire Debug and In-System Programming (ISP)/In-Application Programming (IAP) via on-chip bootloader software.
  • A variety of serial communication interfaces, including UART, I2C, and SPI.
  • Flexible power supply options, supporting both USB and external power sources.

Development Board Features

  • Integrated JTAG/SWD debugging probe compatible with the LPCXpresso IDE and other popular development tools.
  • Target microcontroller in a low-cost 48-pin LQFP package, providing access to a range of peripheral functions and I/O pins.
  • Expansion options with Arduino UNO compatible connectors, enabling easy integration with a wide variety of shields and add-on boards.
  • Built-in LEDs, push-buttons, and a potentiometer for basic input and output functionality.
  • On-board crystal oscillator for precise clock generation.

The NXP OM11048 development board is an ideal choice for those looking to explore the capabilities of the LPC11U24 microcontroller or to develop applications that require a USB interface. Its compatibility with the LPCXpresso IDE and support for various debug probes make it a flexible and convenient option for both beginners and experienced developers. Whether you're creating a custom USB device, prototyping an IoT solution, or simply learning about ARM microcontrollers, the OM11048 provides the necessary tools to turn your ideas into reality.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess